The 3M disposable general purpose & work coverall is made of polyethylene/polypro
pylene, is packaged 1 per bag, 20 bags per box, comes in white and meets ANSI 101-1996 (R2008), ASTM D 4157, ASTM D 5733, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this product. The size for this product is 3XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.
The 3M disposable general purpose & work coverall is made of polyethylene/polypropylene, is packaged 1 per bag, 20 bags per box, comes in white and meets ANSI 101-1996 (R2008), ASTM D 4157, ASTM D 5733, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this product. The size for this product is 3XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.