The Global Glove Gripster work & general purpose glove is packaged 72 per inner, 6 per case and comes in blue/gray. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cotton/polyester, offers a knit wrist cuff and with rough leather grade. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the palm only. Additionally, assure you get the proper sizing. The size for this part is 6.
The Global Glove Gripster work & general purpose glove is packaged 72 per inner, 6 per case and comes in blue/gray. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cotton/polyester, offers a knit wrist cuff and with rough leather grade. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm only. Additionally, assure you get the proper sizing. The size for this part is 11.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Safety Clothing |
Product Number | 300 XS T |
Product Name | Global Glove Gripster 300 Blue/Gray 6 Cotton/Polyester Full Fingered Work & General Purpose Gloves - Rubber Palm Only Coating - Rough Finish - 300 XS T |
Clothing Type | Gloves |