R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in length. The Ansell Margold work & general purpose glove is packaged 144 pair per case, comes in yellow and meets 21CFR (USA standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with rubber and offers a beaded cuff. Proper sizing is important when buying this part. The size for this product is 9.5.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in length. The Ansell Marigold work & general purpose glove is packaged 144 pair per case, comes in yellow and meets 21CFR (USA) standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with rubber and offers a beaded cuff. Proper sizing is important when buying this SKU. The size for this product is 8.5.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Safety Clothing |
Product Number | 076490-13520 |
Product Name | Ansell Margold G12Y Yellow 9.5 Rubber Full Fingered Work & General Purpose Gloves - Uncoated - 12 in Length - 076490-13520 |
Clothing Type | Gloves |