R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 28 in length. The Ansell VersaTouch chemical-resistant glove is packaged 12 pair bag, 6 bags per case, comes in blue and meets EN420, EN374, EN388 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with pvc, offers a heat sealed sleeve cuff and with smooth leather grade. Proper sizing is important when buying this item. The size for this product is 7.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 28 in length. The Ansell VersaTouch chemical-resistant glove is packaged 12 pair bag, 6 bags per case, comes in blue and meets EN420, EN374, EN388 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with pvc, offers a heat sealed sleeve cuff and with smooth leather grade. Proper sizing is important when buying this item. The size for this product is 9.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 28 in length. The Ansell VersaTouch chemical-resistant glove is packaged 12 pair bag, 6 bags per case, comes in blue and meets EN420, EN374, EN388 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with pvc, offers a heat sealed sleeve cuff and with smooth leather grade. Proper sizing is important when buying this item. The size for this product is 8.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 28 in length. The Ansell VersaTouch chemical-resistant glove is packaged 12 pair bag, 6 bags per case, comes in blue and meets EN420, EN374, EN388 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with pvc, offers a heat sealed sleeve cuff and with smooth leather grade. Proper sizing is important when buying this product. The size for this product is 10.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Safety Clothing |
Product Number | 076490-24614 |
Product Name | Ansell VersaTouch 23-201 Blue 7 PVC Supported Chemical-Resistant Gloves - Smooth Finish - 28 in Length - 076490-24614 |
Clothing Type | Gloves |