The Jackson Safety G60 cut-resistant glove is packaged 12 pair per bag, 5 bags per case, comes in blue/yellow and meets EN 388 Abrasion Level 3 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nitrile. Proper sizing is important when buying this part. The size for this product is 7. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This part comes with cut resistance level of ANSI 2, EN 388 2.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Safety Clothing |
Product Number | 036000-98230 |
Product Name | Jackson Safety G60 Blue/Yellow 7 Nitrile Cut-Resistant Gloves - ANSI 2, EN 388 2 Cut Resistance - Uncoated - 036000-98230 |
Clothing Type | Gloves |