R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 12 in length. The Kimberly-Clark Kimtech Pure disposable cleanroom glove is made of co-polymer, is packaged 100 units per bag, 1000 units per case and comes in clear. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with offers a beaded cuff and with smooth leather grade. Proper sizing is important when buying this item. The size for this product is XL. Features a clean room class rating of ISO Class 5.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Safety Clothing |
Product Number | 036000-61004 |
Product Name | Kimberly-Clark Kimtech Pure G5 Clear XL Co-Polymer Disposable Cleanroom Gloves - ISO Class 5 Rating - Smooth Finish - 12 in Length - 036000-61004 |
Clothing Type | Gloves |