R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 7.7 in length. The PIP work & general purpose glove is packaged 12 pair per dozen, 20 dozen per case and comes in black/white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cotton/polyester and offers a knit wrist cuff. When selecting a coated or partially coated item, be sure to get the coverage that works best for the job. In this case the coverage is on the dotted both sides. Additionally, assure you get the proper sizing. The size for this part is Large.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Safety Clothing |
Product Number | 616314-15250 |
Product Name | PIP 37-C119PDD Black/White Large Cotton/Polyester Fingerless Work & General Purpose Gloves - PVC Dotted Both Sides Coating - 7.7 in Length - 616314-15250 |
Clothing Type | Gloves |