Finite PF are Nitrile disposable, powder free gloves made from synthetic rubber which is strong and still providing excellent comfort and flexibility. The gloves have a beaded cuff protecting you from liquid rollback and adding to the strength of the sensitive Nitrile rubber gloves. A variety uses for the gloves are available due to the good mechanical and chemical properties plus the powder free reduces the possibilities of product contamination. An AQL rating of 1.5 all adds to the versatility of the Finite PF series. Nitrile rubber,Powder free,Disposable,Bead
ed cuff â protects from liquid rollback,Contains no proteins present in latex,Protein sensitisation eliminated,Reduced product contamination,Good mechanical properties ,Soft,Flexible,Comfo
rtable,Sensitive,Str
ong â maintains tensile strength,Versatile,A
QL rating 1.5,Suitable for food contact â EN1186 EN374,Oils,Acids,Oth
er chemicals Glove Type = Chemical Resistant European Safety Standard = EN1186, EN374, EN374-2, EN374-3 Number of Gloves = 100 Glove Size = 6 - S Glove Material = Nitrile Rubber Powdered = Powder-Free Range = Finite PF Colour = Blue Food Safe = Yes Anti-Static = Yes
Finite PF are Nitrile disposable, powder free gloves made from synthetic rubber which is strong and still providing excellent comfort and flexibility. The gloves have a beaded cuff protecting you from liquid rollback and adding to the strength of the sensitive Nitrile rubber gloves. A variety uses for the gloves are available due to the good mechanical and chemical properties plus the powder free reduces the possibilities of product contamination. An AQL rating of 1.5 all adds to the versatility of the Finite PF series.
Nitrile rubber,Powder free,Disposable,Beaded cuff â protects from liquid rollback,Contains no proteins present in latex,Protein sensitisation eliminated,Reduced product contamination,Good mechanical properties ,Soft,Flexible,Comfortable,Sensitive,Strong â maintains tensile strength,Versatile,AQL rating 1.5,Suitable for food contact â EN1186
EN374,Oils,Acids,Other chemicals
Glove Type = Chemical Resistant
European Safety Standard = EN1186, EN374, EN374-2, EN374-3
Number of Gloves = 100
Glove Size = 6 - S
Glove Material = Nitrile Rubber
Powdered = Powder-Free
Range = Finite PF
Colour = Blue
Food Safe = Yes
Anti-Static = Yes