The Dickies new range of ED24/7 trousers offer you a versatile range of work trousers with a variety of colours and sizes. The trousers are made from 60% polyester and 35% cotton complete with a variety of pockets including bottom loading knee pad pouches.
FEATURES:. Bottom loading knee pad pouches. Velcro fastening cargo pockets. Two hip pockets. Velcro fastening back pockets. Phone pocket. Button fastening on the waistband. Button fastened fly. Rule pocket. Variety of colours and sizes available. FABRIC:. 65% polyester, 35% cotton, 240gsm. Pocket lining 80% polyester, 20% cotton, 140gsm
Style = Trousers
Gender = Men
Waist Size = 36in
Leg Length = 31in
Material = Cotton, Polyester
Knee Pad Pocket = Yes
Hi-Vis = No
Series = Everyday
Elasticated Waist = No
Waist Size Imperial = 36in
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 9115158 |
Clothing Type | Pants |