RS Pro Shield 2 Vinyl disposable gloves are made of PVC Plastisol plus are powdered and latex free. Excellent for the food industry as the blue colour provides traceability and the internal powder makes it easier to put on and takes off the gloves. The beaded cuffs provide extra strength when putting on the gloves and reduces perspiration. The disposable gloves are dependable and economical and suitable for various tasks.
Vinyl Disposable gloves,Made from PVC Plastisol,Latex free,Reduced risk of allergic reactions,Powdered (powder content 10 mg/dm²),Easy to put on and take off,Beaded cuff,Reduced perspiration,Traceab
European Safety Standard = EN420
Number of Gloves = 100
Glove Size = 6 - S
Glove Material = Vinyl
Powdered = Pre-Powdered
Colour = Blue
Range = Shield 2
Food Safe = Yes
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1369553 |
Clothing Type | Gloves |