The 3M Protective Coverall 4515 range of coveralls are designed to help protect against hazardous dusts (Type 5) and light liquid splashes (Type 6).
Splash and Dust Protection Coverall 4515. Elasticated waist, ankles, and wrists for convenience and freedom of movement. 2-way zipper with storm flap (including tabe tabs) for convenience and additional protection. Low-linting properties and anti-static treatment on both sides
Style = Coverall
Gender = Men
Length = Tall
Reusable/Disposable = Disposable
Material Properties = Dust Protection, Solid Protection, Splash Resistant
Size = XXL
Material = SMS Fabric
Closure Type = Zipper
Colour = White
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 9106958 |
Clothing Type | Coveralls/Body Suit |