These cotton/polyester knit reusable gloves from Showa have a natural latex textured coating for extra grip, improved dexterity and good mechanical resistance.
Primary Glove Application = General Purpose
Glove Size = 9 - M
Glove Material = Cotton
Main Colour of Glove = Grey
Glove Coating = Latex
Number of Gloves = 2
EN388 Abrasion = 2
EN388 Blade = 1
EN388 Tear = 4
EN388 Puncture = 2
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 8777455 |
Clothing Type | Gloves |