These low-risk nitrile foam reusable gloves from Skytec are hailed as one of the lightest gloves available in the industry for maximum comfort, whilst the patented NFT⢠nitrile foam coating provides extra protection and good grip even in wet environments.
Primary Glove Application = General Purpose
Glove Size = 9 - M
Glove Material = Nylon
Main Colour of Glove = Red
Glove Coating = Nitrile
Number of Gloves = 2
EN388 Abrasion = 4
EN388 Blade = 1
EN388 Tear = 2
EN388 Puncture = 1
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 8777499 |
Clothing Type | Gloves |