Made from 65% polyester and 35% cotton. Button and zip fastening. Numerous pockets including: zipped hand pockets, one zipped thigh pocket and two zipped back pockets. External knee pad pouches. Through knee pads inserted on the inside of trouser legs. Leg sizes: R 32 Inch or T 34 Inch
Style = Trousers
Gender = Men
Waist Size = 38in
Leg Length = 34in
Material = Cotton, Polyester
Knee Pad Pocket = Yes
Hi-Vis = No
Series = Redhawk
Elasticated Waist = No
Waist Size Imperial = 38in
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 429094 |
Clothing Type | Pants |