Supple, lightweight boots with gel support providing all day comfort. Ideal for all building services and fit-out trades. 200 Joules steel toe cap. Sole resistant to 300°C. Durable & flexible rubber outsole with moulded EVA midsole. Outsole resists oil, acid & alkalis. Nubuck leather with TPU ankle support. Removable insock. Breathable lining
Shoe Size UK = 11
Shoe Size EUR = 45
Shoe Size US = 12
Gender = Men
Type = Boot
Colour = Honey
Safety Toe = Yes
Safety Toe Type = Steel
Safety Rating EN ISO 20345 = SB
Series = Apprentice
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 4957433 |
Clothing Type | Safety Shoes |