Scruffs Expedition Thermo Softshell jacket is padded with 3M Thinsulate keeping you warm and has a body mapped designed which allows greater freedom of movement. Nylon ripstop front and back panels plus the softshell sleeves all add to easy movement and breathable underarm panels help to regulate your body temperature. The jacket comes complete with three zipped pockets. Two at the side and chest pocket. There is also a dipped hem which provides extra coverage and protection when working.
Gender = Men
Size = M
Material Properties = Thermal Insulation
Outer Material = Elastane, Polyester
Lining Material = PET
Removable Liner = No
Hooded = No
Colour = Black/Grey
Series = Expedition
Hi-Vis = No
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1249579 |
Clothing Type | Jacket/Coat |