These iconic safety boots from Dr. Martens are designed for the toughest workplaces or environments where hard wearing protection is required but all day comfort is still very important.
Shoe Size UK = 8
Shoe Size EUR = 42
Shoe Size US = 9
Gender = Men
Type = Boot
Colour = Black
Safety Toe = Yes
Safety Toe Type = Steel
Safety Rating EN ISO 20345 = SB
Series = Icon 7B10
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 8997738 |
Clothing Type | Safety Shoes |