Grip It Oil gloves have a nitrile coating giving you excellent grip in wet and oily conditions. The inner layer of the glove is a seamless knitted nylon with a two layer nitrile coating. The first nitrile layer is a fully coated waterproof layer which is also soft and resilient allowing full movement of your hands. The final layer is a palm coating designed to give you maximum grip plus is oil resistant. The Grip It Oil glove is contoured and complete with a soft comfortable lining. With the abrasion resistance, you have a durable glove with a long life expectancy.
Primary Glove Application = General Purpose
Glove Size = 8 - S
Glove Material = Nylon
Main Colour of Glove = Orange
Glove Coating = Nitrile
Number of Gloves = 10
Range = Grip It
EN388 Abrasion = 4
EN388 Blade = 1
EN388 Tear = 2
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1240681 |
Clothing Type | Gloves |