UVEX 2 Leather Safety Boots are a sporty designed, light and flexible safety shoe including a 100% metal free Uvex Xenova toe cap. A penetration resistant metal free insole gives you added protection plus remains flexible and comfortable. The safety boots are water repellent with an anatomical shape providing side and ankle twist stability plus no thermal conductivity. A padded collar and tongue, removable insole and seam free design all add to the comfort of this safety boot.
Shoe Size UK = 8
Shoe Size EUR = 42
Gender = Unisex
Type = Boot
Colour = Black/Orange
Safety Toe = Yes
Safety Toe Type = Composite
Safety Rating EN ISO 20345 = S3
Series = uvex 2
Anti-Static = Yes
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1278524 |
Clothing Type | Safety Shoes |