Jallatte branded, Jalsensei SAS ESD series safety boots are not only an excellent urban style safety boot but also provide the comfort and protection needed within a working environment. The Jalsensei series is designed to provide not only comfort but support where it matters, protecting your ankles and achilles tendon. The Jalsensei safety boot has the added safety of a broad synthetic polymer toe cap, impact resistant to 200 joules which is lighter than steel and includes a heel stiffener re-inforcing the heel seat. The Jalsensei series are also antistatic and non-magnetic.
FEATURES and BENEFITS:. Synthetic nubuck inserts and collar in technical textiles. Branded on the upper. Upper lined in breathable 3D mesh. Vamp lined in non-woven fabric. Ankle and achilles tendon protection. Heel stiffener. Padded ergonomic collar. Padded tongue for in step protection. Side bellows to protect from dirt. Laced . Anti-perforation inner sole and insert in FleXtane. Protects electronic devises against electrostatic discharge. ESD environment class II tested according to EN 61340-4-3 and EN 61340-5-1. Series â Jalsensei SAS JNU25. SHOE GRIP:. Slip resistant EN ISO 20345:2011. Gridded outsole providing natural food movement. Lightweight and durable TPU outsole. Softane / TPU for natural foot movement. PROTECTION:. Synthetic polymer toe cap. Padded tongue for instep protection. Impact resistant to 200 joules. Ant-Static. Dissipative. Resists scuffing and acid perspiration
Shoe Size UK = 3.5
Shoe Size EUR = 36
Shoe Size US = 4
Gender = Unisex
Type = Shoe
Colour = Black
Safety Toe = Yes
Safety Toe Type = Polymer
Safety Rating EN ISO 20345 = S1P
Series = Jalsensei
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 9140750 |
Clothing Type | Safety Shoes |