Milwaukee Electric Tool Corporation
JACKET
2393-2X
-
Milwaukee Electric Tool Corporation
-
Milwaukee Electric Tool Corporation
Description
CORDLESS, HEATED, WATER/WIND RESISTANT TYPE
2X SIZE
CAMOUFLAGE COLOR
THERMAL KNIT FLEECE LINING
POLYESTER/SPANDEX FABRIC
HEAT SETTINGS (3) HIGH, MEDIUM, LOW
NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) INNER POUCH
BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE
CUFF TYPE VELCRO ADJUSTABLE
INCLUDES (1) M12 HEATED JACKET, (1) M12 RED LITHIUM BATTERY
Suppliers
CORDLESS, HEATED, WATER/WIND RESISTANT TYPE
2X SIZE
CAMOUFLAGE COLOR
THERMAL KNIT FLEECE LINING
POLYESTER/SPANDEX FABRIC
HEAT SETTINGS (3) HIGH, MEDIUM, LOW
NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) INNER POUCH
BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE
CUFF TYPE VELCRO ADJUSTABLE
INCLUDES (1) M12 HEATED JACKET, (1) M12 RED LITHIUM BATTERY
- CORDLESS, HEATED, WATER/WIND RESISTANT TYPE
- 2X SIZE
- CAMOUFLAGE COLOR
- THERMAL KNIT FLEECE LINING
- POLYESTER/SPANDEX FABRIC
- HEAT SETTINGS (3) HIGH, MEDIUM, LOW
- NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) INNER POUCH
- BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE
- CUFF TYPE VELCRO ADJUSTABLE
- INCLUDES (1) M12 HEATED JACKET, (1) M12 RED LITHIUM BATTERY
Supplier's Site
CORDLESS, HEATED, WATER/WIND RESISTANT TYPE
2X SIZE
CAMOUFLAGE COLOR
THERMAL KNIT FLEECE LINING
POLYESTER/SPANDEX FABRIC
HEAT SETTINGS (3) HIGH, MEDIUM, LOW
NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) INNER POUCH
BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE
CUFF TYPE VELCRO ADJUSTABLE
INCLUDES (1) M12 HEATED JACKET, (1) M12 RED LITHIUM BATTERY
- CORDLESS, HEATED, WATER/WIND RESISTANT TYPE
- 2X SIZE
- CAMOUFLAGE COLOR
- THERMAL KNIT FLEECE LINING
- POLYESTER/SPANDEX FABRIC
- HEAT SETTINGS (3) HIGH, MEDIUM, LOW
- NUMBER OF POCKETS (3) OUTER ZIP, (1) INNER ZIP, (1) INNER POUCH
- BATTERY TYPE 12 VOLT M12 RED LITHIUM RECHARGEABLE
- CUFF TYPE VELCRO ADJUSTABLE
- INCLUDES (1) M12 HEATED JACKET, (1) M12 RED LITHIUM BATTERY
Supplier's Site
Technical Specifications
Product Category
|
Safety Clothing |
Product Number
|
2393-2X |
Product Name
|
JACKET |
Clothing Type
|
Jacket/Coat
|
Unlock Full Specs
to access all available technical data
Similar Products
CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
Clothing Type
Laser goggles
View Details
Kimberly-Clark Professional
Clothing Type
Gown; Jacket/Coat
Application
Chemical; Light Fluid Contact
Industry
Labratory
View Details