Cole-Parmer E0011B8 - Insulated Glove, Class 00, Black, 11" length, size 8 GO-86432-11

Description
Protect yourself when working with switchboards, power cabinets, or anytime you are working on energized circuits. Combining high dielectric and physical strength, flexibility and durability, gloves provide superior performance meeting and exceeding the requirements of current ASTM D120 specifications and NFPA 70E standards. * Made of Type I natural rubber|* Meet or exceed ASTM D120 and IEC EN60903|* Available in different colors to allow easy inspection of a glove rotation program|* Glove flexibility makes working with small parts easy|* Glove Inflator (sold separately) simplifies inspection of gloves before each use

Suppliers

Company
Product
Description
Supplier Links
E0011B8 - Insulated Glove, Class 00, Black, 11
Vernon Hills, IL, United States
E0011B8 - Insulated Glove, Class 00, Black, 11" length, size 8
GO-86432-11
E0011B8 - Insulated Glove, Class 00, Black, 11" length, size 8 GO-86432-11
Protect yourself when working with switchboards, power cabinets, or anytime you are working on energized circuits. Combining high dielectric and physical strength, flexibility and durability, gloves provide superior performance meeting and exceeding the requirements of current ASTM D120 specifications and NFPA 70E standards. * Made of Type I natural rubber|* Meet or exceed ASTM D120 and IEC EN60903|* Available in different colors to allow easy inspection of a glove rotation program|* Glove flexibility makes working with small parts easy|* Glove Inflator (sold separately) simplifies inspection of gloves before each use

Protect yourself when working with switchboards, power cabinets, or anytime you are working on energized circuits. Combining high dielectric and physical strength, flexibility and durability, gloves provide superior performance meeting and exceeding the requirements of current ASTM D120 specifications and NFPA 70E standards.
* Made of Type I natural rubber|* Meet or exceed ASTM D120 and IEC EN60903|* Available in different colors to allow easy inspection of a glove rotation program|* Glove flexibility makes working with small parts easy|* Glove Inflator (sold separately) simplifies inspection of gloves before each use

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Safety Clothing
Product Number GO-86432-11
Product Name E0011B8 - Insulated Glove, Class 00, Black, 11" length, size 8
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Laser goggles - LS-G - CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
Specs
Clothing Type Laser goggles
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
 - 1370004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
View Details
Blossom® Medical-Grade Vinyl Gloves, Powder-Free, Latex-Free, Clear - 599816 - Qosina Corp.
Specs
Clothing Type Gloves
Material Vinyl/PVC
Industry Labratory
View Details