1511500RD0048 -- DSG CANUSA FCFW 1500 RED LINED EXTRA HEAVY DUTY SHRINK, 1 1/2", 3:1, 48"
DSG-CanusaDSG Canusa FCFW 1500 RED LINED Extra Heavy Duty Shrink, 1 1/2", 3:1, 48"1511500RD0048
Waytek, Inc.
Done
Description
DSG Canusa FCFW 1500 RED LINED Extra Heavy Duty Heat Shrink
Category: Heat Shrink
Manufacturer: DSG Canusa
48 lengths ship in separate box
Shrinks to 1/3 the original size
Thick adhesive inner wall protects against moisture and contamination
Flame retardant
230°F (110°C) 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Red
Size Diameter: 1 ½
Approx. Min. Expanded I.D. inch: 1.50
Approx. Maximum Recovered: 0.47
Approx. Typical Wall Thickness: .140
DSG Canusa FCFW 1500 RED LINED Extra Heavy Duty Shrink, 1 1/2", 3:1, 48"
22247
DSG Canusa FCFW 1500 RED LINED Extra Heavy Duty Shrink, 1 1/2", 3:1, 48"
22247
DSG Canusa FCFW 1500 RED LINED Extra Heavy Duty Heat Shrink
Category: Heat Shrink
Manufacturer: DSG Canusa
48 lengths ship in separate box
Shrinks to 1/3 the original size
Thick adhesive inner wall protects against moisture and contamination
Flame retardant
230°F (110°C) 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Red
Size Diameter: 1 ½
Approx. Min. Expanded I.D. inch: 1.50
Approx. Maximum Recovered: 0.47
Approx. Typical Wall Thickness: .140
DSG Canusa FCFW 1500 RED LINED Extra Heavy Duty Heat Shrink
Category: Heat Shrink
Manufacturer: DSG Canusa
48 lengths ship in separate box
Shrinks to 1/3 the original size
Thick adhesive inner wall protects against moisture and contamination
Flame retardant
230°F (110°C) 67°F (-55°C)
Shrink Temperature: 248°F (120°C)
Red
Size Diameter: 1 ½
Approx. Min. Expanded I.D. inch: 1.50
Approx. Maximum Recovered: 0.47
Approx. Typical Wall Thickness: .140
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Protective Sleeving
Product Number
22247
Product Name
DSG Canusa FCFW 1500 RED LINED Extra Heavy Duty Shrink, 1 1/2", 3:1, 48"