Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material Code : 100
Configuration Features Lipped : No
Other Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 207W
Product Type Features Molded Part Angle (DEG) : 180
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material Code : 100
Configuration Features Lipped : No
Other Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 207W
Product Type Features Molded Part Angle (DEG) : 180
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Adhesive Pre-Coat : No
Heat Shrink Boot Material Systems Code : 100
Material Code : 100
Configuration Features
Lipped : No
Other
Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
Molded Part Shape Code : 207W
Product Type Features
Molded Part Angle (DEG) : 180
Usage Conditions
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]