TE Connectivity Heat Shrink Boots 878515-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 14 MM , 16 MM , 20 MM , 18 MM , 12 MM , 11 MM  [.43 INCH , .63 INCH , .71 INCH , .78 INCH , .55 INCH , .47 INCH ] Compatible Cable Diameter Range : 9.9 - 22 MM  [9.9 - 23 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102, VG95343 Part 6 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 878515-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
878515-000
Heat Shrink Boots 878515-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 14 MM , 16 MM , 20 MM , 18 MM , 12 MM , 11 MM  [.43 INCH , .63 INCH , .71 INCH , .78 INCH , .55 INCH , .47 INCH ] Compatible Cable Diameter Range : 9.9 - 22 MM  [9.9 - 23 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102, VG95343 Part 6 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 14 MM , 16 MM , 20 MM , 18 MM , 12 MM , 11 MM  [.43 INCH , .63 INCH , .71 INCH , .78 INCH , .55 INCH , .47 INCH ]
  • Compatible Cable Diameter Range : 9.9 - 22 MM  [9.9 - 23 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102, VG95343 Part 6

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 878515-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 102311-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-flexible ZEROHAL Polyolefin
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Heat Shrink Boots - 116937-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 012760-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Heat Shrink Tubing - 1219034002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details