Body Features Material Code : 55 Material Systems Code : 300 Primary Product Material : Flexible Fluoropolymer
Configuration Features Lipped : Yes
Housing Features Body Orientation : Straight
Other Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features Material Code : 55 Material Systems Code : 300 Primary Product Material : Flexible Fluoropolymer
Configuration Features Lipped : Yes
Housing Features Body Orientation : Straight
Other Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features
Material Code : 55
Material Systems Code : 300
Primary Product Material : Flexible Fluoropolymer
Configuration Features
Lipped : Yes
Housing Features
Body Orientation : Straight
Other
Molded Part Shape Code : 202
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Resistance Protection : Long-Term Fluid Exposure at High Temperatures