TE Connectivity Heat Shrink Boots 864607-003

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 22 mm, 20 mm, 24 mm, 26 mm, .87 in, .79 in, 1.02 in, .94 in Wire/Cable Outside Diameter : .39 in, 10 mm, 11 mm, 8 mm, .35 in, .31 in, 14 mm, 9 mm, 12 mm, .55 in, .43 in, .47 in Industry Standards Approved Standards : MIS-34867, BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 864607-003 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
864607-003
Heat Shrink Boots 864607-003
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 22 mm, 20 mm, 24 mm, 26 mm, .87 in, .79 in, 1.02 in, .94 in Wire/Cable Outside Diameter : .39 in, 10 mm, 11 mm, 8 mm, .35 in, .31 in, 14 mm, 9 mm, 12 mm, .55 in, .43 in, .47 in Industry Standards Approved Standards : MIS-34867, BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 25
  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : 22 mm, 20 mm, 24 mm, 26 mm, .87 in, .79 in, 1.02 in, .94 in
  • Wire/Cable Outside Diameter : .39 in, 10 mm, 11 mm, 8 mm, .35 in, .31 in, 14 mm, 9 mm, 12 mm, .55 in, .43 in, .47 in

Industry Standards


  • Approved Standards : MIS-34867, BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE

Other


  • Adhesive Options : /225 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 864607-003
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Boots - 009227-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 003347-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 133759-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details