TE Connectivity Heat Shrink Tubing CB5278-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : De-Icing Fluid, Lubricating Oil, Turbine Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 27.94 MM  [1.1 INCH ] Product Length : 304.8 MM  [12 INCH ] Recovered Inside Diameter (Max) : 9.49 MM  [.374 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ] Tubing Size Range : 9.49 - 27.94 MM  [.374 - 1.1 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Moisture, Abrasion Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Berwyn, PA, United States
Heat Shrink Tubing
CB5278-000
Heat Shrink Tubing CB5278-000
Body Features Flexibility : Semi-Rigid Fluid Type : De-Icing Fluid, Lubricating Oil, Turbine Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 27.94 MM  [1.1 INCH ] Product Length : 304.8 MM  [12 INCH ] Recovered Inside Diameter (Max) : 9.49 MM  [.374 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ] Tubing Size Range : 9.49 - 27.94 MM  [.374 - 1.1 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Moisture, Abrasion Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : De-Icing Fluid, Lubricating Oil, Turbine Fuel, Hydraulic Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 27.94 MM  [1.1 INCH ]
  • Product Length : 304.8 MM  [12 INCH ]
  • Recovered Inside Diameter (Max) : 9.49 MM  [.374 INCH ]
  • Recovered Wall Thickness (Tolerance) : 3.05 MM  [.12 INCH ]
  • Tubing Size Range : 9.49 - 27.94 MM  [.374 - 1.1 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids, Moisture, Abrasion

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 121
  • Resistance Properties : Moisture
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CB5278-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 1034534001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Cable Transitions & Breakouts - 049447-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Heat Shrink Tubing - 115607J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
Heat Shrink Tubing - 0989076030 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details