TE Connectivity Heat Shrink Tubing 5241734002

Description
Body Features Fluid Type : Unleaded Gasoline, Brake Fluid, (ATF) Automatic Transmission Fluid, Power Steering Fluid, Motor Oil, Diesel Fuel, Antifreeze Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Dimensions Expanded Inside Diameter (Min) : 5 MM  [.197 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Wrinkling, Strain Relief Other Product Source : US Packaging Features Packaging Method : Spool Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -55 - 135 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5241734002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5241734002
Heat Shrink Tubing 5241734002
Body Features Fluid Type : Unleaded Gasoline, Brake Fluid, (ATF) Automatic Transmission Fluid, Power Steering Fluid, Motor Oil, Diesel Fuel, Antifreeze Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Dimensions Expanded Inside Diameter (Min) : 5 MM  [.197 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Wrinkling, Strain Relief Other Product Source : US Packaging Features Packaging Method : Spool Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -55 - 135 Tubing Flammability Type : Flame-Retardant

Body Features


  • Fluid Type : Unleaded Gasoline, Brake Fluid, (ATF) Automatic Transmission Fluid, Power Steering Fluid, Motor Oil, Diesel Fuel, Antifreeze
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin

Dimensions


  • Expanded Inside Diameter (Min) : 5 MM  [.197 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids, Wrinkling, Strain Relief

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 135
  • Tubing Flammability Type : Flame-Retardant
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5241734002
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0471982001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Heat Shrink Boots - 131250N007 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Boots - 063833-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details