Body Features Primary Product Material : Copper Primary Product Plating Material : Tin
Dimensions Product Length : 10 M [32.8 FT ] Weight (Nominal) (KGKM) : 55
Electrical Characteristics DC Resistance (Nominal) (MOHM) : 3.96
Other Braid Coverage (PCT) : 93
Packaging Features Packaging Method : Bag Packaging Quantity : 10
Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Body Features
- Primary Product Material : Copper
- Primary Product Plating Material : Tin
Dimensions
- Product Length : 10 M [32.8 FT ]
- Weight (Nominal) (KGKM) : 55
Electrical Characteristics
- DC Resistance (Nominal) (MOHM) : 3.96
Other
- Braid Coverage (PCT) : 93
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 10
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 150