Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ] Recovered Inside Diameter (Max) : 6.4 MM [.25 INCH ] Recovered Wall Thickness (Nominal) : .65 MM [.026 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM [.006 INCH ] Tubing Size Range : 6.4 - 12.7 MM [.25 - .5 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Operation/Applicatio
n Mechanical Resistance : Mechanical Damage, Strain Relief, Fluids
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Reel
Product Availability Applicable Region : EMEA, Asia
Product Type Features Wall Type : Single Wall
Usage Conditions Operating Temperature Range (DEGC) : -40 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Flexible
- Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid
- Primary Product Color : Red
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ]
- Recovered Inside Diameter (Max) : 6.4 MM [.25 INCH ]
- Recovered Wall Thickness (Nominal) : .65 MM [.026 INCH ]
- Recovered Wall Thickness (Tolerance) : .15 MM [.006 INCH ]
- Tubing Size Range : 6.4 - 12.7 MM [.25 - .5 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Operation/Application
- Mechanical Resistance : Mechanical Damage, Strain Relief, Fluids
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : EMEA, Asia
Product Type Features
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 135
- Recovery Temperature (DEGC) : 120
- Shrink Temperature (Min) (DEGC) : 80
- Tubing Flammability Type : Flame-Retardant