Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Compatible Cable Diameter (Max) : 22 MM , 18 MM , 24 MM , 20 MM , 26 MM [.94 INCH , .79 INCH , .71 INCH , .87 INCH , 1.02 INCH ] Connector or Backshell Outside Diameter : 46 MM , 49 MM [1.81 INCH , 1.93 INCH ]
Housing Features Body Orientation : Straight
Other Adhesive Code : 164 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Compatible Cable Diameter (Max) : 22 MM , 18 MM , 24 MM , 20 MM , 26 MM [.94 INCH , .79 INCH , .71 INCH , .87 INCH , 1.02 INCH ] Connector or Backshell Outside Diameter : 46 MM , 49 MM [1.81 INCH , 1.93 INCH ]
Housing Features Body Orientation : Straight
Other Adhesive Code : 164 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Body Features
Material Code : 51
Material Systems Code : 20
Primary Product Material : Modified Fluoro-Elastomer
Configuration Features
Adhesive Requirement : Adhesive Precoat
Lipped : Yes
Dimensions
Compatible Cable Diameter (Max) : 22 MM , 18 MM , 24 MM , 20 MM , 26 MM [.94 INCH , .79 INCH , .71 INCH , .87 INCH , 1.02 INCH ]
Connector or Backshell Outside Diameter : 46 MM , 49 MM [1.81 INCH , 1.93 INCH ]
Housing Features
Body Orientation : Straight
Other
Adhesive Code : 164
Molded Part Shape Code : 202
Usage Conditions
Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
Resistance Protection : Long-Term Fluid Immersion at High Temperatures