Selecta Products Wire Marker Sleeve 38345

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 16 TO 14 AWG WIRE SIZE P LEGEND BLACK LEGEND COLOR 300 QUANTITY 1.5 TO 2.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Wire Marker Sleeve
38345
Wire Marker Sleeve 38345
CLIP TYPE POLYAMIDE 6/6 MATERIAL YELLOW COLOR 16 TO 14 AWG WIRE SIZE P LEGEND BLACK LEGEND COLOR 300 QUANTITY 1.5 TO 2.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • YELLOW COLOR
  • 16 TO 14 AWG WIRE SIZE
  • P LEGEND
  • BLACK LEGEND COLOR
  • 300 QUANTITY
  • 1.5 TO 2.5 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Protective Sleeving
Product Number 38345
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details