Selecta Products Wire Marker Sleeve 38227

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL PURPLE COLOR 16 TO 14 AWG WIRE SIZE 7 LEGEND 1200 QUANTITY 1.5 TO 2.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Wire Marker Sleeve
38227
Wire Marker Sleeve 38227
CLIP TYPE POLYAMIDE 6/6 MATERIAL PURPLE COLOR 16 TO 14 AWG WIRE SIZE 7 LEGEND 1200 QUANTITY 1.5 TO 2.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • PURPLE COLOR
  • 16 TO 14 AWG WIRE SIZE
  • 7 LEGEND
  • 1200 QUANTITY
  • 1.5 TO 2.5 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Protective Sleeving
Product Number 38227
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Alfagomma® 0.67 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0174 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.6700 inch (17.02 mm)
View Details
Clamping sleeve - EAMH-60-11-C18.1 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Shrink Tubing - FIT-221-1/16 - Alpha Wire
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Cross Linked Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing -  - Pexco
Specs
Sleeving Shrink Tubing
Material Polyolefin; PVC (optional feature)
View Details