The 3M black adhesive-lined polyolefin heat shrink tubing is sold 20 pieces per carton and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 1.5 in and after heat is applied it reduces in size to 0.5 in. The overall length measures 48 in.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Protective Sleeving |
Product Number | 054007-08975 |
Product Name | 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-1500-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing |