The 3M black adhesive-lined polyolefin heat shrink tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 500 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 0.65 in. The overall length measures 48 in.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Protective Sleeving |
Product Number | 054007-08906 |
Product Name | 3M Black Adhesive-Lined Polyolefin Heat Shrink Tubing ITCSN-2000-48 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing |