Silicone sleeves in various colours that retain their properties in extreme temperatures. Resistant to ozone, light and weather influences. Resistant to solvents and most chemicals.
Sleeve Diameter = 2.4mm
Colour = Black
Material = Silicone Rubber
Sleeve Length = 20mm
Expandable = Yes
Minimum Cable Diameter = 2.4mm
Maximum Cable Diameter = 3mm
Minimum Operating Temperature = -80°C
Maximum Operating Temperature = +200°C
Dielectric Strength = 18kV/mm
RS Components, Ltd. | |
---|---|
Product Category | Protective Sleeving |
Product Number | 3031732 |
Sleeving | Mesh / Braided Sleeving |