Heat Shrink Tubing, Flexible 0.500" (12.70mm) 2 to 1 Black 4.00' (1.22m)
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Protective Sleeving | Protective Sleeving |
Product Number | F221V1/2BK105-ND | 37F7043 |
Product Name | Heat Shrink Tubing | Heat Shrink Tubing, 12.7Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
Material | Polyolefin | |
Operating Temperature | -55 to 135 C (-67 to 275 F) |