Silicone coated sleeving providing extra protection for cable in a harsh external environment.
Excellent for tough external environments. Fits neatly over wire and cable. Shrink to size first is not neccessary. Flexible routing. Abrasion resistant. Silicone coated. Superior electrical properties
Colour = Natural
Material = Fiberglass Silicone Rubber
Sleeve Length = 30m
Braided = Yes
Expandable = Yes
Minimum Cable Diameter = 3mm
Maximum Cable Diameter = 6mm
Minimum Operating Temperature = -70°C
Maximum Operating Temperature = +200°C
Shielded = Yes
Natural Fiberglass, Silicone Coated Braided Sleeving 0.129" (3.28mm) 100' (30.48m)
BRAIDED SLEEVE, 3.58MM, NATURAL, 30.5MM; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:3.58mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
Product Number | 8225285 | APF2008-100-ND | 66F2587 |
Product Name | Protective Hoses, Solid Tubing, Sleeving | Braided Sleeve, 3.58Mm, Natural, 30.5Mm; Sleeving / Tubing Type Alpha Wire | |
Sleeving | Mesh / Braided Sleeving | Wrap Around Sleeving | Mesh / Braided Sleeving; Shrink Tubing |
Material | Fiberglass | Fiberglass | Fiberglass; Fibreglass / Silicone |
Operating Temperature | -70 to 200 C (-94 to 392 F) | -70 to 200 C (-94 to 392 F) |