Heat Shrink Tubing, Flexible 0.062" (1.57mm) 2 to 1 Black 4.00' (1.22m)
HEAT-SHRINK TUBING, 2:1, BLACK, 1.22M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; Product Range:FIT-221 Series RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Protective Sleeving | Protective Sleeving |
Product Number | F2211/16BK103-ND | 96B0790 |
Product Name | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Alpha Wire |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
Material | Polyolefin | |
Operating Temperature | -55 to 135 C (-67 to 275 F) |