Heat Shrink Tubing, Flexible 0.187" (4.75mm) 2 to 1 Clear 4.00' (1.22m)
HEAT SHRINK TUBING, 4.8MM ID, PO, TRANS, 4FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Clear RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Protective Sleeving | Protective Sleeving |
Product Number | 298-13475-ND | 66H0114 |
Product Name | Heat Shrink Tubing | Heat Shrink Tubing, 4.8Mm Id, Po, Trans, 4Ft, Pk25; Shrink Ratio Panduit |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |