TE Connectivity Heat Shrink Tubing RNF-100-1/8-BK-SP

Description
Heat Shrink Tubing, Flexible 0.125" (3.18mm) 2 to 1 Black 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF-100-1/8-BK-SP-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-1/8-BK-SP-01-ND
Heat Shrink Tubing RNF-100-1/8-BK-SP-01-ND
Heat Shrink Tubing, Flexible 0.125" (3.18mm) 2 to 1 Black 3.28' (1.00m)

Heat Shrink Tubing, Flexible 0.125" (3.18mm) 2 to 1 Black 3.28' (1.00m)

Supplier's Site Datasheet
Heat Shrink Tubing - RNF-100-1/8-BK-SP-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-1/8-BK-SP-25-ND
Heat Shrink Tubing RNF-100-1/8-BK-SP-25-ND
Heat Shrink Tubing, Flexible 0.125" (3.18mm) 2 to 1 Black 82.0' (25.0m)

Heat Shrink Tubing, Flexible 0.125" (3.18mm) 2 to 1 Black 82.0' (25.0m)

Supplier's Site Datasheet
Heat Shrink Tubing - RNF-100-1/8-BK-SP-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-1/8-BK-SP-05-ND
Heat Shrink Tubing RNF-100-1/8-BK-SP-05-ND
Heat Shrink Tubing, Flexible 0.125" (3.18mm) 2 to 1 Black 16.4' (5.0m)

Heat Shrink Tubing, Flexible 0.125" (3.18mm) 2 to 1 Black 16.4' (5.0m)

Supplier's Site Datasheet
Heat Shrink Tubing - RNF-100-1/8-BK-SP-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-1/8-BK-SP-50-ND
Heat Shrink Tubing RNF-100-1/8-BK-SP-50-ND
Heat Shrink Tubing, Flexible 0.125" (3.18mm) 2 to 1 Black 164.0' (50.0m)

Heat Shrink Tubing, Flexible 0.125" (3.18mm) 2 to 1 Black 164.0' (50.0m)

Supplier's Site Datasheet
Heat Shrink Tubing - RNF-100-1/8-BK-SP-150-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-1/8-BK-SP-150-ND
Heat Shrink Tubing RNF-100-1/8-BK-SP-150-ND
Heat Shrink Tubing, Flexible 0.125" (3.18mm) 2 to 1 Black 492.1' (150.0m)

Heat Shrink Tubing, Flexible 0.125" (3.18mm) 2 to 1 Black 492.1' (150.0m)

Supplier's Site Datasheet
5052994173 3-1193833-0 - RNF-100-1/8-BK-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
5052994173 3-1193833-0
RNF-100-1/8-BK-SP
5052994173 3-1193833-0 RNF-100-1/8-BK-SP
5052994173 3-1193833-0

5052994173 3-1193833-0

Supplier's Site
TE Raychem RNF-100 - 1/8 in Polyolefin Tubing - Black - RAYRNF100-1/8-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem RNF-100 - 1/8 in Polyolefin Tubing - Black
RAYRNF100-1/8-0
TE Raychem RNF-100 - 1/8 in Polyolefin Tubing - Black RAYRNF100-1/8-0
TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing Flexible; conforms to irregular shapes Flame-retardant Contact Lapp Tannehill for additional tubing lengths MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-1/8-BK-SP AVAILABILITY : In Stock SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/8 COLOR : Black EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.2 RECOVERED ID MAX (IN) : 0.062 RECOVERED ID MAX (MM) : 1.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.

  • Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings
  • Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing
  • Flexible; conforms to irregular shapes
  • Flame-retardant
  • Contact Lapp Tannehill for additional tubing lengths

MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-1/8-BK-SP AVAILABILITY : In Stock SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/8 COLOR : Black EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.2 RECOVERED ID MAX (IN) : 0.062 RECOVERED ID MAX (MM) : 1.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site
Heat Shrink Tube, 1.6Mm, Black, 450M; Shrink Ratio Raychem Te Connectivity - 56J9459 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tube, 1.6Mm, Black, 450M; Shrink Ratio Raychem Te Connectivity
56J9459
Heat Shrink Tube, 1.6Mm, Black, 450M; Shrink Ratio Raychem Te Connectivity 56J9459
HEAT SHRINK TUBE, 1.6MM, BLACK, 450M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1476ft; Length - Metric:450m; Product Range:RNF-100 Series RoHS Compliant: Yes

HEAT SHRINK TUBE, 1.6MM, BLACK, 450M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1476ft; Length - Metric:450m; Product Range:RNF-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey Heilind Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-1/8-BK-SP-01-ND RNF-100-1/8-BK-SP-25-ND RNF-100-1/8-BK-SP-05-ND RNF-100-1/8-BK-SP-50-ND RNF-100-1/8-BK-SP-150-ND RNF-100-1/8-BK-SP RAYRNF100-1/8-0 56J9459
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing 5052994173 3-1193833-0 TE Raychem RNF-100 - 1/8 in Polyolefin Tubing - Black Heat Shrink Tube, 1.6Mm, Black, 450M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shrink Tubing - FIT-221L-3/16 - Alpha Wire
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material LSZH Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 6681267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 250 C (-94 to 482 F)
View Details
Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details