HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, PACK OF 12 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Protective Sleeving |
Product Number | 95F7580 |
Product Name | Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 12 4Ft Pieces; Shrink Ratio 3M |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing |