Heat Shrink Tubing, Flexible 0.093" (2.36mm) 2 to 1 White 4.00' (1.22m)
HEAT SHRINK TUBING, 2.36MM ID, PO, WHITE, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Protective Sleeving | Protective Sleeving |
Product Number | F2213/32WH103-ND | 97F8988 |
Product Name | Heat Shrink Tubing | Heat Shrink Tubing, 2.36Mm Id, Po, White, 100Ft, Pk25; Shrink Ratio Alpha Wire |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
Material | Polyolefin | |
Operating Temperature | -55 to 135 C (-67 to 275 F) |