HEAT SHRINK TUBING, 3.175MM ID, PVC, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Black RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Protective Sleeving |
Product Number | 04F6461 |
Product Name | Heat Shrink Tubing, 3.175Mm Id, Pvc, Black, 25Ft; Shrink Ratio Multicomp Pro |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing |