Temperature Rating: -55ºC to 135ºC
Flammability Rating: UL VW-1 / CSA OFT
Shrink Ratio: 2:1
Min Shrink Temp: 90ºC
Internal Size Expanded: 9.5mm (min)
Internal Size Recovered: 4.75mm (max)
Size: 3/8"
General Material: Polyolefin
Color: White
CE Marking: no
REMARKS: Low temperature printable-Thermal transfer or Hot stamp. High resistance to abrasion, chemicals, and oils. F-mark flammability rating for light fixture applications.
Interpower | |
---|---|
Product Category | Protective Sleeving |
Product Number | 82040360 |
Product Name | Heat Shrink Tubing 3/8" White |
Sleeving | Shrink Tubing |