HEAT TYPE
CROSS LINKED POLYOLEFIN MATERIAL
CLEAR COLOR
25 FT
0.25 INCH MIN. EXPANDED DIAMETER
0.12 INCH MAX. RECOVERED DIAMETER
14 TO 10 AWG CABLE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
0.18 INCH THICKNESS
-55 TO 135 DEG C TEMPERATURE RATING
2:1 SHRINK RATIO
THIN WALL TYPE
120 DEG C SHRINK TEMPERATURE
APPLICABLE STANDARD MIL-I-25053/5
PACKAGING TYPE REEL
HS-T-PF MODEL
HEAT TYPE
CROSS LINKED POLYOLEFIN MATERIAL
CLEAR COLOR
25 FT
0.25 INCH MIN. EXPANDED DIAMETER
0.12 INCH MAX. RECOVERED DIAMETER
14 TO 10 AWG CABLE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
0.18 INCH THICKNESS
-55 TO 135 DEG C TEMPERATURE RATING
2:1 SHRINK RATIO
THIN WALL TYPE
120 DEG C SHRINK TEMPERATURE
APPLICABLE STANDARD MIL-I-25053/5
PACKAGING TYPE REEL
HS-T-PF MODEL