Hubbell Incorporated Individual Cable Tubing RYAC312

Description
HEAT TYPE 9 INCH 250 KCMIL CABLE SIZE 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 130 DEG C SHRINK TEMPERATURE BURNDY[R] BRAND ROHS COMPATIBLE APPLICATION MINE SPLICE KIT WALL THICKNESS 0.5 INCH (EXPANDED) RYAC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - RYAC312 - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
RYAC312
Individual Cable Tubing RYAC312
HEAT TYPE 9 INCH 250 KCMIL CABLE SIZE 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 130 DEG C SHRINK TEMPERATURE BURNDY[R] BRAND ROHS COMPATIBLE APPLICATION MINE SPLICE KIT WALL THICKNESS 0.5 INCH (EXPANDED) RYAC MODEL
  • HEAT TYPE
  • 9 INCH
  • 250 KCMIL CABLE SIZE
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 130 DEG C SHRINK TEMPERATURE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • APPLICATION MINE SPLICE KIT
  • WALL THICKNESS 0.5 INCH (EXPANDED)
  • RYAC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number RYAC312
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - DARQ-R-A-S11-S9-11 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Heat Shrink Tubing -  - Pexco
Specs
Sleeving Shrink Tubing
Material Polyolefin; PVC (optional feature)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details