FLAME RETARDANT TYPE
CROSS LINKED POLYOLEFIN MATERIAL
BLACK COLOR
6 INCH
0.19 INCH MIN. EXPANDED DIAMETER
0.09 INCH MAX. RECOVERED DIAMETER
18 TO 12 AWG CABLE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
0.02 INCH THICKNESS
-55 TO 135 DEG C TEMPERATURE RATING
2:1 SHRINK RATIO
THIN WALL TYPE
120 DEG C SHRINK TEMPERATURE
ROHS COMPATIBLE
APPLICABLE STANDARD MIL-I-25053/5
HS-T-PF MODEL
FLAME RETARDANT TYPE
CROSS LINKED POLYOLEFIN MATERIAL
BLACK COLOR
6 INCH
0.19 INCH MIN. EXPANDED DIAMETER
0.09 INCH MAX. RECOVERED DIAMETER
18 TO 12 AWG CABLE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
0.02 INCH THICKNESS
-55 TO 135 DEG C TEMPERATURE RATING
2:1 SHRINK RATIO
THIN WALL TYPE
120 DEG C SHRINK TEMPERATURE
ROHS COMPATIBLE
APPLICABLE STANDARD MIL-I-25053/5
HS-T-PF MODEL