The range of general purpose Heat Shrink Tubing is versatile in terms of application possibilities and style and colour options. With a low shrinking temperature, high flexibility and superior mechanical strength this product is widely used in the fields of communication, electronics and specialist vehicles. The clear version is for applications where the flame-retardant property is not required but electrical insulation and mechanical performance are important. This product conforms to substrates more uniformly with less longitudinal variation rather than most PVC tubing. The polished surface is an attractive covering for many automotive, appliance and consumer-goods applications
Heat Shrink Tubing, Flexible 0.046" (1.17mm) 2 to 1 Clear 492.1' (150.0m)
HEAT-SHRINK TUBING, 2:1, 1.2MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.047"; I.D. Supplied - Metric:1.2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:492ft; Length - Metric:150m; Product Range:HST Series RoHS Compliant: Yes
Essentra Components | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
Product Number | 495883 | 495883-ND | 85AH9057 |
Product Name | Heat Shrink Tubing - 2:1, Clear | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Essentra Components |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |